Vishay Intertechnology, Inc. RES 47K OHM 1/4W 1% AXIAL RNC60H4702FSRE6

Description
RES 47Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/4W 1% AXIAL - RNC60H4702FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/4W 1% AXIAL
RNC60H4702FSRE6
RES 47K OHM 1/4W 1% AXIAL RNC60H4702FSRE6
RES 47Kohm 1/4W 1% AXIAL

RES 47Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4702FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4702FSRE6-ND
Through Hole Resistors RNC60H4702FSRE6-ND
47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4702FSRE6 RNC60H4702FSRE6-ND
Product Name RES 47K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details