Vishay Intertechnology, Inc. Through Hole Resistors RNC60H4022DSB14

Description
40.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
40.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H4022DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4022DSB14-ND
Through Hole Resistors RNC60H4022DSB14-ND
40.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,40.2K ,.5%,50PPM,S/.001%,BULK - RNC60H4022DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,40.2K ,.5%,50PPM,S/.001%,BULK
RNC60H4022DSB14
MF,1/4W,40.2K ,.5%,50PPM,S/.001%,BULK RNC60H4022DSB14
MF,1/4W,40.2K ,.5%,50PPM,S/.001%,B ULK

MF,1/4W,40.2K ,.5%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H4022DSB14-ND RNC60H4022DSB14
Product Name Through Hole Resistors MF,1/4W,40.2K ,.5%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details