392 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,1/4W,392K ,1%,50PPM,S/.001%T/R
Resistor,Metal Film,392KOhms,250WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC60H3923FSRE6-ND | RNC60H3923FSRE6 | 08M9278 |
| Product Name | Through Hole Resistors | MF,1/4W,392K ,1%,50PPM,S/.001%T/R | Resistor,metal Film,392Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 1 +/- % | 1 to 1.00E-3 +/- % |