Vishay Intertechnology, Inc. RES 390 OHM 1/4W 1% AXIAL RNC60H3900FSRE6

Description
RES 390ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 390ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/4W 1% AXIAL - RNC60H3900FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/4W 1% AXIAL
RNC60H3900FSRE6
RES 390 OHM 1/4W 1% AXIAL RNC60H3900FSRE6
RES 390ohm 1/4W 1% AXIAL

RES 390ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3900FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3900FSRE6-ND
Through Hole Resistors RNC60H3900FSRE6-ND
390 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3900FSRE6 RNC60H3900FSRE6-ND
Product Name RES 390 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details