Vishay Intertechnology, Inc. RES 38.7 OHM 1/4W 1% AXIAL RNC60H38R7FSB14

Description
RES 38.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.7 OHM 1/4W 1% AXIAL - RNC60H38R7FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.7 OHM 1/4W 1% AXIAL
RNC60H38R7FSB14
RES 38.7 OHM 1/4W 1% AXIAL RNC60H38R7FSB14
RES 38.7ohm 1/4W 1% AXIAL

RES 38.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H38R7FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H38R7FSB14-ND
Through Hole Resistors RNC60H38R7FSB14-ND
38.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H38R7FSB14 RNC60H38R7FSB14-ND
Product Name RES 38.7 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.7 ohms 38.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details