Vishay Intertechnology, Inc. MF,1/4W,38.3,1%,50PPM,S/.001%,BULK RNC60H38R3FSB14

Description
MF,1/4W,38.3,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,38.3,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,38.3,1%,50PPM,S/.001%,BULK - RNC60H38R3FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,38.3,1%,50PPM,S/.001%,BULK
RNC60H38R3FSB14
MF,1/4W,38.3,1%,50PPM,S/.001%,BULK RNC60H38R3FSB14
MF,1/4W,38.3,1%,50PP M,S/.001%,BULK

MF,1/4W,38.3,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H38R3FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H38R3FSB14-ND
Through Hole Resistors RNC60H38R3FSB14-ND
38.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H38R3FSB14 RNC60H38R3FSB14-ND
Product Name MF,1/4W,38.3,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers