Vishay Intertechnology, Inc. RES 38.8K OHM 1/4W .5% AXIAL RNC60H3882DSB14

Description
RES 38.8Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 38.8Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.8K OHM 1/4W .5% AXIAL - RNC60H3882DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.8K OHM 1/4W .5% AXIAL
RNC60H3882DSB14
RES 38.8K OHM 1/4W .5% AXIAL RNC60H3882DSB14
RES 38.8Kohm 1/4W .5% AXIAL

RES 38.8Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3882DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3882DSB14-ND
Through Hole Resistors RNC60H3882DSB14-ND
38.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3882DSB14 RNC60H3882DSB14-ND
Product Name RES 38.8K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers