Vishay Intertechnology, Inc. Through Hole Resistors RNC60H3831BSB14

Description
3.83 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.83 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H3831BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3831BSB14-ND
Through Hole Resistors RNC60H3831BSB14-ND
3.83 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.83 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,3.83K,.1%,50PPM,S/.001%,BULK - RNC60H3831BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,3.83K,.1%,50PPM,S/.001%,BULK
RNC60H3831BSB14
MF,1/4W,3.83K,.1%,50PPM,S/.001%,BULK RNC60H3831BSB14
MF,1/4W,3.83K,.1%,50 PPM,S/.001%,BULK

MF,1/4W,3.83K,.1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H3831BSB14-ND RNC60H3831BSB14
Product Name Through Hole Resistors MF,1/4W,3.83K,.1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details