Vishay Intertechnology, Inc. RES 37.8 OHM 1/4W 1% AXIAL RNC60H37R8FSRE6

Description
RES 37.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.8 OHM 1/4W 1% AXIAL - RNC60H37R8FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.8 OHM 1/4W 1% AXIAL
RNC60H37R8FSRE6
RES 37.8 OHM 1/4W 1% AXIAL RNC60H37R8FSRE6
RES 37.8ohm 1/4W 1% AXIAL

RES 37.8ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H37R8FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H37R8FSRE6-ND
Through Hole Resistors RNC60H37R8FSRE6-ND
37.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H37R8FSRE6 RNC60H37R8FSRE6-ND
Product Name RES 37.8 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.8 ohms 37.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers