Vishay Intertechnology, Inc. RES 37.8 OHM 1/4W 1% AXIAL RNC60H37R8FSB14

Description
RES 37.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.8 OHM 1/4W 1% AXIAL - RNC60H37R8FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.8 OHM 1/4W 1% AXIAL
RNC60H37R8FSB14
RES 37.8 OHM 1/4W 1% AXIAL RNC60H37R8FSB14
RES 37.8ohm 1/4W 1% AXIAL

RES 37.8ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H37R8FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H37R8FSB14-ND
Through Hole Resistors RNC60H37R8FSB14-ND
37.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H37R8FSB14 RNC60H37R8FSB14-ND
Product Name RES 37.8 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.8 ohms 37.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details