Vishay Intertechnology, Inc. Through Hole Resistors RNC60H37R2FSB14

Description
37.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
37.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H37R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H37R2FSB14-ND
Through Hole Resistors RNC60H37R2FSB14-ND
37.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 37.2 OHM 1/4W 1% AXIAL - RNC60H37R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.2 OHM 1/4W 1% AXIAL
RNC60H37R2FSB14
RES 37.2 OHM 1/4W 1% AXIAL RNC60H37R2FSB14
RES 37.2ohm 1/4W 1% AXIAL

RES 37.2ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H37R2FSB14-ND RNC60H37R2FSB14
Product Name Through Hole Resistors RES 37.2 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 37.2 ohms 37.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details