Vishay Intertechnology, Inc. RES 36.6 OHM 1/4W 1% AXIAL RNC60H36R6FSRE6

Description
RES 36.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.6 OHM 1/4W 1% AXIAL - RNC60H36R6FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.6 OHM 1/4W 1% AXIAL
RNC60H36R6FSRE6
RES 36.6 OHM 1/4W 1% AXIAL RNC60H36R6FSRE6
RES 36.6ohm 1/4W 1% AXIAL

RES 36.6ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H36R6FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H36R6FSRE6-ND
Through Hole Resistors RNC60H36R6FSRE6-ND
36.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H36R6FSRE6 RNC60H36R6FSRE6-ND
Product Name RES 36.6 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.6 ohms 36.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details