Vishay Intertechnology, Inc. RES 36.3 OHM 1/4W 1% AXIAL RNC60H36R3FSB14

Description
RES 36.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.3 OHM 1/4W 1% AXIAL - RNC60H36R3FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.3 OHM 1/4W 1% AXIAL
RNC60H36R3FSB14
RES 36.3 OHM 1/4W 1% AXIAL RNC60H36R3FSB14
RES 36.3ohm 1/4W 1% AXIAL

RES 36.3ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H36R3FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H36R3FSB14-ND
Through Hole Resistors RNC60H36R3FSB14-ND
36.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H36R3FSB14 RNC60H36R3FSB14-ND
Product Name RES 36.3 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.3 ohms 36.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details