Vishay Intertechnology, Inc. Res Metal Film 36.1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H3612BSRE5

Description
Res Metal Film 36.1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 36.1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 36.1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60H3612BSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 36.1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60H3612BSRE5
Res Metal Film 36.1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H3612BSRE5
Res Metal Film 36.1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 36.1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60H3612BSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H3612BSRE5TR-ND
Through Hole Resistors 541-RNC60H3612BSRE5TR-ND
36.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3612BSRE5 541-RNC60H3612BSRE5TR-ND
Product Name Res Metal Film 36.1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details