The RNC60H3611BSRE6 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 3.61 kΩ with a tolerance of ±0.1%. The resistor has a power rating of 0.25 W at 70 °C and can operate within a temperature range of -65 °C to +175 °C. It is characterized by a low noise level of -40 dB and a maximum working voltage of 250 V. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It also offers excellent insulation resistance of ,â 10^11 Ω when dry and ,â 10^9 Ω after moisture testing. The product is suitable for applications requiring high reliability and precision, making it a viable option for engineers in military and aerospace projects.
3.61 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 3.61K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RES 3.61K OHM 1/4W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC60H3611BSRE6-ND | RNC60H3611BSRE6 | RNC60H3611BSRE6 |
| Product Name | Through Hole Resistors | Res Metal Film 3.61K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % |