Vishay Intertechnology, Inc. RES 361 OHM 1/4W .5% AXIAL RNC60H3610DSRE6

Description
RES 361ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 361ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 361 OHM 1/4W .5% AXIAL - RNC60H3610DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 361 OHM 1/4W .5% AXIAL
RNC60H3610DSRE6
RES 361 OHM 1/4W .5% AXIAL RNC60H3610DSRE6
RES 361ohm 1/4W .5% AXIAL

RES 361ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3610DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3610DSRE6-ND
Through Hole Resistors RNC60H3610DSRE6-ND
361 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

361 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3610DSRE6 RNC60H3610DSRE6-ND
Product Name RES 361 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 361 ohms 361 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers