Vishay Intertechnology, Inc. RES 35.4 OHM 1/4W 1% AXIAL RNC60H35R4FSB14

Description
RES 35.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.4 OHM 1/4W 1% AXIAL - RNC60H35R4FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.4 OHM 1/4W 1% AXIAL
RNC60H35R4FSB14
RES 35.4 OHM 1/4W 1% AXIAL RNC60H35R4FSB14
RES 35.4ohm 1/4W 1% AXIAL

RES 35.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H35R4FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H35R4FSB14-ND
Through Hole Resistors RNC60H35R4FSB14-ND
35.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H35R4FSB14 RNC60H35R4FSB14-ND
Product Name RES 35.4 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.4 ohms 35.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers