Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
VISHAY PRECISION GROUP
RNC60H3572FSRE8 -- ERC-55-200 35.7K 1% T-2 RNC60H3572FS RE8 VISHAY
Vishay Precision Group
Erc-55-200 35.7K 1% T-2 Rnc60H3572Fs Re8 Vishay
RNC60H3572FSRE8
Description
ERC-55-200 35.7K 1% T-2 RNC60H3572FS RE8
Newark, An Avnet Company
Done
Description
ERC-55-200 35.7K 1% T-2 RNC60H3572FS RE8
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Erc-55-200 35.7K 1% T-2 Rnc60H3572Fs Re8 Vishay
08M9032
Erc-55-200 35.7K 1% T-2 Rnc60H3572Fs Re8 Vishay
08M9032
ERC-55-200 35.7K 1% T-2 RNC60H3572FS RE8
ERC-55-200 35.7K 1% T-2 RNC60H3572FS RE8
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
08M9032
Product Name
Erc-55-200 35.7K 1% T-2 Rnc60H3572Fs Re8 Vishay
Unlock Full Specs
to access all available technical data
Similar Products
PIC Wire & Cable
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm
110235
Specs
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Omnetics Connector Corporation
Custom Off The Shelf Micro Circular Connectors - Type Latching
A22046-001
Specs
Connector Type
Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
2
suppliers
ArduSimple
Arduino Headers Kit (not soldered)
AS-ACC-ARDHEADERS-00
Specs
Connector Type
Wire to Board Connector
View Details
Laurel Electronics LLC
CON01 Connector
CON01
Specs
Connector Type
D-Sub Connector
View Details