Vishay Intertechnology, Inc. RES 3.09K OHM 1/4W 1% AXIAL RNC60H3091FRB14

Description
RES 3.09Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/4W 1% AXIAL - RNC60H3091FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/4W 1% AXIAL
RNC60H3091FRB14
RES 3.09K OHM 1/4W 1% AXIAL RNC60H3091FRB14
RES 3.09Kohm 1/4W 1% AXIAL

RES 3.09Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3091FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3091FRB14-ND
Through Hole Resistors RNC60H3091FRB14-ND
3.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3091FRB14 RNC60H3091FRB14-ND
Product Name RES 3.09K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details