Vishay Intertechnology, Inc. RES 305 OHM 1/4W .5% AXIAL RNC60H3050DSB14

Description
RES 305ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 305ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 305 OHM 1/4W .5% AXIAL - RNC60H3050DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 305 OHM 1/4W .5% AXIAL
RNC60H3050DSB14
RES 305 OHM 1/4W .5% AXIAL RNC60H3050DSB14
RES 305ohm 1/4W .5% AXIAL

RES 305ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3050DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3050DSB14-ND
Through Hole Resistors RNC60H3050DSB14-ND
305 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

305 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3050DSB14 RNC60H3050DSB14-ND
Product Name RES 305 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 305 ohms 305 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers