Vishay Intertechnology, Inc. Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H3014DMRE8

Description
Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC60H3014DMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC60H3014DMRE8
Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H3014DMRE8
Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60H3014DMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H3014DMRE8TR-ND
Through Hole Resistors 541-RNC60H3014DMRE8TR-ND
3.01 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3014DMRE8 541-RNC60H3014DMRE8TR-ND
Product Name Res Metal Film 3.01M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details