Vishay Intertechnology, Inc. RES 3.01M OHM 1/4W .5% AXIAL RNC60H3014DMB14

Description
RES 3.01Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.01Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01M OHM 1/4W .5% AXIAL - RNC60H3014DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01M OHM 1/4W .5% AXIAL
RNC60H3014DMB14
RES 3.01M OHM 1/4W .5% AXIAL RNC60H3014DMB14
RES 3.01Mohm 1/4W .5% AXIAL

RES 3.01Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3014DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3014DMB14-ND
Through Hole Resistors RNC60H3014DMB14-ND
3.01 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3014DMB14 RNC60H3014DMB14-ND
Product Name RES 3.01M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers