Vishay Intertechnology, Inc. Res Metal Film 301K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H3013BMRE5201

Description
Res Metal Film 301K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 301K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 301K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC60H3013BMRE5201 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 301K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC60H3013BMRE5201
Res Metal Film 301K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H3013BMRE5201
Res Metal Film 301K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 301K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60H3013BMRE5201TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H3013BMRE5201TR-ND
Through Hole Resistors 541-RNC60H3013BMRE5201TR-ND
301 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3013BMRE5201 541-RNC60H3013BMRE5201TR-ND
Product Name Res Metal Film 301K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details