Vishay Intertechnology, Inc. RES 30.1K OHM 1/4W .1% AXIAL RNC60H3012BRRE6

Description
RES 30.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/4W .1% AXIAL - RNC60H3012BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/4W .1% AXIAL
RNC60H3012BRRE6
RES 30.1K OHM 1/4W .1% AXIAL RNC60H3012BRRE6
RES 30.1Kohm 1/4W .1% AXIAL

RES 30.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3012BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3012BRRE6-ND
Through Hole Resistors RNC60H3012BRRE6-ND
30.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3012BRRE6 RNC60H3012BRRE6-ND
Product Name RES 30.1K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details