Vishay Intertechnology, Inc. RES 30.1K OHM 1/4W .1% AXIAL RNC60H3012BRBSL

Description
RES 30.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/4W .1% AXIAL - RNC60H3012BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/4W .1% AXIAL
RNC60H3012BRBSL
RES 30.1K OHM 1/4W .1% AXIAL RNC60H3012BRBSL
RES 30.1Kohm 1/4W .1% AXIAL

RES 30.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3012BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3012BRBSL-ND
Through Hole Resistors RNC60H3012BRBSL-ND
30.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3012BRBSL RNC60H3012BRBSL-ND
Product Name RES 30.1K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details