Vishay Intertechnology, Inc. Through Hole Resistors RNC60H3011BSB14

Description
3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H3011BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3011BSB14-ND
Through Hole Resistors RNC60H3011BSB14-ND
3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,3.01K ,.1%,50PPM,S/.001%,BULK - RNC60H3011BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,3.01K ,.1%,50PPM,S/.001%,BULK
RNC60H3011BSB14
MF,1/4W,3.01K ,.1%,50PPM,S/.001%,BULK RNC60H3011BSB14
MF,1/4W,3.01K ,.1%,50PPM,S/.001%,B ULK

MF,1/4W,3.01K ,.1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H3011BSB14-ND RNC60H3011BSB14
Product Name Through Hole Resistors MF,1/4W,3.01K ,.1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details