Vishay Intertechnology, Inc. RES 300K OHM 1/4W 1% AXIAL RNC60H3003FSB14

Description
RES 300Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 300Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/4W 1% AXIAL - RNC60H3003FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/4W 1% AXIAL
RNC60H3003FSB14
RES 300K OHM 1/4W 1% AXIAL RNC60H3003FSB14
RES 300Kohm 1/4W 1% AXIAL

RES 300Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3003FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3003FSB14-ND
Through Hole Resistors RNC60H3003FSB14-ND
300 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3003FSB14 RNC60H3003FSB14-ND
Product Name RES 300K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details