Vishay Intertechnology, Inc. RES 30K OHM 1/4W 1% AXIAL RNC60H3002FSRSL

Description
RES 30Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/4W 1% AXIAL - RNC60H3002FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/4W 1% AXIAL
RNC60H3002FSRSL
RES 30K OHM 1/4W 1% AXIAL RNC60H3002FSRSL
RES 30Kohm 1/4W 1% AXIAL

RES 30Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H3002FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H3002FSRSL-ND
Through Hole Resistors RNC60H3002FSRSL-ND
30 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H3002FSRSL RNC60H3002FSRSL-ND
Product Name RES 30K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details