Vishay Intertechnology, Inc. RES 298 OHM 1/4W .5% AXIAL RNC60H2980DSB14

Description
RES 298ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 298ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 298 OHM 1/4W .5% AXIAL - RNC60H2980DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 298 OHM 1/4W .5% AXIAL
RNC60H2980DSB14
RES 298 OHM 1/4W .5% AXIAL RNC60H2980DSB14
RES 298ohm 1/4W .5% AXIAL

RES 298ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2980DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2980DSB14-ND
Through Hole Resistors RNC60H2980DSB14-ND
298 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

298 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2980DSB14 RNC60H2980DSB14-ND
Product Name RES 298 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 298 ohms 298 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers