Vishay Intertechnology, Inc. Through Hole Resistors RNC60H2943FMB14

Description
294 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
294 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H2943FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2943FMB14-ND
Through Hole Resistors RNC60H2943FMB14-ND
294 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

294 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 294K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC60H2943FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 294K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC60H2943FMB14
Res Metal Film 294K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H2943FMB14
Res Metal Film 294K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 294K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H2943FMB14-ND RNC60H2943FMB14
Product Name Through Hole Resistors Res Metal Film 294K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details