Vishay Precision Group RES 2.94K OHM 1/4W 1% AXIAL RNC60H2941FSB14

Description
RES 2.94Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/4W 1% AXIAL - RNC60H2941FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/4W 1% AXIAL
RNC60H2941FSB14
RES 2.94K OHM 1/4W 1% AXIAL RNC60H2941FSB14
RES 2.94Kohm 1/4W 1% AXIAL

RES 2.94Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2941FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2941FSB14-ND
Through Hole Resistors RNC60H2941FSB14-ND
2.94 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.94 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2941FSB14 RNC60H2941FSB14-ND
Product Name RES 2.94K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers