Vishay Intertechnology, Inc. RES 28.5 OHM 1/4W 1% AXIAL RNC60H28R5FSRE6

Description
RES 28.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.5 OHM 1/4W 1% AXIAL - RNC60H28R5FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.5 OHM 1/4W 1% AXIAL
RNC60H28R5FSRE6
RES 28.5 OHM 1/4W 1% AXIAL RNC60H28R5FSRE6
RES 28.5ohm 1/4W 1% AXIAL

RES 28.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H28R5FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H28R5FSRE6-ND
Through Hole Resistors RNC60H28R5FSRE6-ND
28.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H28R5FSRE6 RNC60H28R5FSRE6-ND
Product Name RES 28.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.5 ohms 28.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details