Vishay Intertechnology, Inc. RES 28.4K OHM 1/4W .1% AXIAL RNC60H2842BSB14

Description
RES 28.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 28.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.4K OHM 1/4W .1% AXIAL - RNC60H2842BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.4K OHM 1/4W .1% AXIAL
RNC60H2842BSB14
RES 28.4K OHM 1/4W .1% AXIAL RNC60H2842BSB14
RES 28.4Kohm 1/4W .1% AXIAL

RES 28.4Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2842BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2842BSB14-ND
Through Hole Resistors RNC60H2842BSB14-ND
28.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2842BSB14 RNC60H2842BSB14-ND
Product Name RES 28.4K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details