Vishay Intertechnology, Inc. Res Metal Film 2.8M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H2804FMB14

Description
Res Metal Film 2.8M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.8M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.8M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC60H2804FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.8M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC60H2804FMB14
Res Metal Film 2.8M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H2804FMB14
Res Metal Film 2.8M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 2.8M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H2804FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2804FMB14-ND
Through Hole Resistors RNC60H2804FMB14-ND
2.8 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.8 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2804FMB14 RNC60H2804FMB14-ND
Product Name Res Metal Film 2.8M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details