Vishay Precision Group RES 28K OHM 1/4W 1% AXIAL RNC60H2802FSRE6

Description
RES 28Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 28Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/4W 1% AXIAL - RNC60H2802FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/4W 1% AXIAL
RNC60H2802FSRE6
RES 28K OHM 1/4W 1% AXIAL RNC60H2802FSRE6
RES 28Kohm 1/4W 1% AXIAL

RES 28Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2802FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2802FSRE6-ND
Through Hole Resistors RNC60H2802FSRE6-ND
28 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,28Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M8420 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M8420
Resistor,metal Film,28Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M8420
Resistor,Metal Film,28KOhms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,28KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H2802FSRE6 RNC60H2802FSRE6-ND 08M8420
Product Name RES 28K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,28Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers