Vishay Intertechnology, Inc. RES 27.4 OHM 1/4W .1% AXIAL RNC60H27R4BMR36

Description
RES 27.4ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/4W .1% AXIAL - RNC60H27R4BMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/4W .1% AXIAL
RNC60H27R4BMR36
RES 27.4 OHM 1/4W .1% AXIAL RNC60H27R4BMR36
RES 27.4ohm 1/4W .1% AXIAL

RES 27.4ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H27R4BMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H27R4BMR36-ND
Through Hole Resistors RNC60H27R4BMR36-ND
27.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H27R4BMR36 RNC60H27R4BMR36-ND
Product Name RES 27.4 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details