Vishay Precision Group Res Metal Film 2.74K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H2741FSR36

Description
Res Metal Film 2.74K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.74K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.74K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60H2741FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.74K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60H2741FSR36
Res Metal Film 2.74K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H2741FSR36
Res Metal Film 2.74K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 2.74K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60H2741FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2741FSR36-ND
Through Hole Resistors RNC60H2741FSR36-ND
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.74Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M8350 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.74Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M8350
Resistor,metal Film,2.74Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M8350
Resistor,Metal Film,2.74KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,2.74KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H2741FSR36 RNC60H2741FSR36-ND 08M8350
Product Name Res Metal Film 2.74K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,2.74Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details