Vishay Precision Group RES 274 OHM 1/4W 1% AXIAL RNC60H2740FSRE6

Description
RES 274ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/4W 1% AXIAL - RNC60H2740FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/4W 1% AXIAL
RNC60H2740FSRE6
RES 274 OHM 1/4W 1% AXIAL RNC60H2740FSRE6
RES 274ohm 1/4W 1% AXIAL

RES 274ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2740FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2740FSRE6-ND
Through Hole Resistors RNC60H2740FSRE6-ND
274 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2740FSRE6 RNC60H2740FSRE6-ND
Product Name RES 274 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers