Vishay Intertechnology, Inc. RES 271K OHM 1/4W .1% AXIAL RNC60H2713BSRSL

Description
RES 271Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 271Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 271K OHM 1/4W .1% AXIAL - RNC60H2713BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 271K OHM 1/4W .1% AXIAL
RNC60H2713BSRSL
RES 271K OHM 1/4W .1% AXIAL RNC60H2713BSRSL
RES 271Kohm 1/4W .1% AXIAL

RES 271Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2713BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2713BSRSL-ND
Through Hole Resistors RNC60H2713BSRSL-ND
271 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

271 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2713BSRSL RNC60H2713BSRSL-ND
Product Name RES 271K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 271000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details