Vishay Intertechnology, Inc. RES 26.7 OHM 1/4W 1% AXIAL RNC60H26R7FSRSL

Description
RES 26.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1/4W 1% AXIAL - RNC60H26R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1/4W 1% AXIAL
RNC60H26R7FSRSL
RES 26.7 OHM 1/4W 1% AXIAL RNC60H26R7FSRSL
RES 26.7ohm 1/4W 1% AXIAL

RES 26.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H26R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H26R7FSRSL-ND
Through Hole Resistors RNC60H26R7FSRSL-ND
26.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H26R7FSRSL RNC60H26R7FSRSL-ND
Product Name RES 26.7 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details