Vishay Precision Group RES 267K OHM 1/4W 1% AXIAL RNC60H2673FSRE6

Description
RES 267Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1/4W 1% AXIAL - RNC60H2673FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/4W 1% AXIAL
RNC60H2673FSRE6
RES 267K OHM 1/4W 1% AXIAL RNC60H2673FSRE6
RES 267Kohm 1/4W 1% AXIAL

RES 267Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2673FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2673FSRE6-ND
Through Hole Resistors RNC60H2673FSRE6-ND
267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,267Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M8273 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M8273
Resistor,metal Film,267Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M8273
Resistor,Metal Film,267KOhms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,267KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H2673FSRE6 RNC60H2673FSRE6-ND 08M8273
Product Name RES 267K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,267Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details