Vishay Intertechnology, Inc. RES 267K OHM 1/4W .5% AXIAL RNC60H2673DSRSL

Description
RES 267Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1/4W .5% AXIAL - RNC60H2673DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/4W .5% AXIAL
RNC60H2673DSRSL
RES 267K OHM 1/4W .5% AXIAL RNC60H2673DSRSL
RES 267Kohm 1/4W .5% AXIAL

RES 267Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2673DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2673DSRSL-ND
Through Hole Resistors RNC60H2673DSRSL-ND
267 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2673DSRSL RNC60H2673DSRSL-ND
Product Name RES 267K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers