Vishay Intertechnology, Inc. Through Hole Resistors RNC60H2671DSBSL

Description
2.67 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.67 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H2671DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2671DSBSL-ND
Through Hole Resistors RNC60H2671DSBSL-ND
2.67 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.67 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.67K OHM 1/4W .5% AXIAL - RNC60H2671DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/4W .5% AXIAL
RNC60H2671DSBSL
RES 2.67K OHM 1/4W .5% AXIAL RNC60H2671DSBSL
RES 2.67Kohm 1/4W .5% AXIAL

RES 2.67Kohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H2671DSBSL-ND RNC60H2671DSBSL
Product Name Through Hole Resistors RES 2.67K OHM 1/4W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details