Vishay Intertechnology, Inc. Through Hole Resistors RNC60H2641BSRE6

Description
2.64 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.64 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H2641BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2641BSRE6-ND
Through Hole Resistors RNC60H2641BSRE6-ND
2.64 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.64 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.64K OHM 1/4W .1% AXIAL - RNC60H2641BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.64K OHM 1/4W .1% AXIAL
RNC60H2641BSRE6
RES 2.64K OHM 1/4W .1% AXIAL RNC60H2641BSRE6
RES 2.64Kohm 1/4W .1% AXIAL

RES 2.64Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2641BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H2641BSRE6
Through Hole Resistors RNC60H2641BSRE6
RES 2.64K OHM 1/4W .1% AXIAL

RES 2.64K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H2641BSRE6-ND RNC60H2641BSRE6 RNC60H2641BSRE6
Product Name Through Hole Resistors RES 2.64K OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details