Vishay Intertechnology, Inc. RES 261K OHM 1/4W .5% AXIAL RNC60H2613DSRSL

Description
RES 261Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/4W .5% AXIAL - RNC60H2613DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/4W .5% AXIAL
RNC60H2613DSRSL
RES 261K OHM 1/4W .5% AXIAL RNC60H2613DSRSL
RES 261Kohm 1/4W .5% AXIAL

RES 261Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2613DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2613DSRSL-ND
Through Hole Resistors RNC60H2613DSRSL-ND
261 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

261 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2613DSRSL RNC60H2613DSRSL-ND
Product Name RES 261K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details