Vishay Intertechnology, Inc. RES 261K OHM 1/4W .1% AXIAL RNC60H2613BSBSL

Description
RES 261Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/4W .1% AXIAL - RNC60H2613BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/4W .1% AXIAL
RNC60H2613BSBSL
RES 261K OHM 1/4W .1% AXIAL RNC60H2613BSBSL
RES 261Kohm 1/4W .1% AXIAL

RES 261Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2613BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2613BSBSL-ND
Through Hole Resistors RNC60H2613BSBSL-ND
261 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

261 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2613BSBSL RNC60H2613BSBSL-ND
Product Name RES 261K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details