Vishay Intertechnology, Inc. RES 26.1K OHM 1/4W .1% AXIAL RNC60H2612BSBSL

Description
RES 26.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/4W .1% AXIAL - RNC60H2612BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/4W .1% AXIAL
RNC60H2612BSBSL
RES 26.1K OHM 1/4W .1% AXIAL RNC60H2612BSBSL
RES 26.1Kohm 1/4W .1% AXIAL

RES 26.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2612BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2612BSBSL-ND
Through Hole Resistors RNC60H2612BSBSL-ND
26.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2612BSBSL RNC60H2612BSBSL-ND
Product Name RES 26.1K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details