Vishay Intertechnology, Inc. RES 2.61K OHM 1/4W 1% AXIAL RNC60H2611FSRSL

Description
RES 2.61Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/4W 1% AXIAL - RNC60H2611FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/4W 1% AXIAL
RNC60H2611FSRSL
RES 2.61K OHM 1/4W 1% AXIAL RNC60H2611FSRSL
RES 2.61Kohm 1/4W 1% AXIAL

RES 2.61Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2611FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2611FSRSL-ND
Through Hole Resistors RNC60H2611FSRSL-ND
2.61 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.61 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2611FSRSL RNC60H2611FSRSL-ND
Product Name RES 2.61K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details