Vishay Intertechnology, Inc. Through Hole Resistors RNC60H2611DSRSL

Description
2.61 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.61 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H2611DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2611DSRSL-ND
Through Hole Resistors RNC60H2611DSRSL-ND
2.61 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.61 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.61K OHM 1/4W .5% AXIAL - RNC60H2611DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/4W .5% AXIAL
RNC60H2611DSRSL
RES 2.61K OHM 1/4W .5% AXIAL RNC60H2611DSRSL
RES 2.61Kohm 1/4W .5% AXIAL

RES 2.61Kohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H2611DSRSL-ND RNC60H2611DSRSL
Product Name Through Hole Resistors RES 2.61K OHM 1/4W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details