Vishay Intertechnology, Inc. RES 261 OHM 1/4W .1% AXIAL RNC60H2610BSB14

Description
RES 261ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 261ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/4W .1% AXIAL - RNC60H2610BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/4W .1% AXIAL
RNC60H2610BSB14
RES 261 OHM 1/4W .1% AXIAL RNC60H2610BSB14
RES 261ohm 1/4W .1% AXIAL

RES 261ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2610BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2610BSB14-ND
Through Hole Resistors RNC60H2610BSB14-ND
261 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

261 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2610BSB14 RNC60H2610BSB14-ND
Product Name RES 261 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers